Samsung logo

Samsung M8800 Pixon 1000 mAh Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73881
Info modified on:
27 Feb 2024, 15:01:53
Short summary description Samsung M8800 Pixon 1000 mAh Black:

Samsung M8800 Pixon, 240 x 400 pixels, Black

Long summary description Samsung M8800 Pixon 1000 mAh Black:

Samsung M8800 Pixon. Display resolution: 240 x 400 pixels. Rear camera type: Single camera. Battery capacity: 1000 mAh. Product color: Black. Weight: 4.3 oz (122 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.