Samsung logo

Samsung Omnia i900 3.5" 1440 mAh White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60841
Info modified on:
27 Feb 2024, 15:01:37
Short summary description Samsung Omnia i900 3.5" 1440 mAh White:

Samsung Omnia i900, 3.5", 240 x 400 pixels, White

Long summary description Samsung Omnia i900 3.5" 1440 mAh White:

Samsung Omnia i900. Display diagonal: 3.5", Display resolution: 240 x 400 pixels. Rear camera type: Single camera. Battery capacity: 1440 mAh. Product color: White. Weight: 4.41 oz (125 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.