Samsung logo

Samsung SGH-I600 1200 mAh Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92439
Info modified on:
27 Feb 2024, 15:01:21
Short summary description Samsung SGH-I600 1200 mAh Black:

Samsung SGH-I600, 240 x 320 pixels, Black

Long summary description Samsung SGH-I600 1200 mAh Black:

Samsung SGH-I600. Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1200 mAh. Product color: Black. Weight: 3.7 oz (105 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.