Samsung logo

Samsung SGH-F500 Black 2.4" 3.79 oz (107.5 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63786
Info modified on:
26 Feb 2024, 15:19:55
Short summary description Samsung SGH-F500 Black 2.4" 3.79 oz (107.5 g):

Samsung SGH-F500 Black, Bar, 2.4", 2 MP, Bluetooth, 900 mAh, Black

Long summary description Samsung SGH-F500 Black 2.4" 3.79 oz (107.5 g):

Samsung SGH-F500 Black. Form factor: Bar. Display diagonal: 2.4", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 200 h. Weight: 3.79 oz (107.5 g). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.