Samsung logo

Samsung D980 2.6" 4.13 oz (117 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26729
Info modified on:
26 Feb 2024, 15:20:02
Short summary description Samsung D980 2.6" 4.13 oz (117 g) Black:

Samsung D980, Bar, 2.6", 240 x 320 pixels, 5 MP, Bluetooth, Black

Long summary description Samsung D980 2.6" 4.13 oz (117 g) Black:

Samsung D980. Form factor: Bar. Display diagonal: 2.6", Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Standby time (2G): 320 h. Weight: 4.13 oz (117 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.