Samsung logo

Samsung SGH-D780 2.1" 3.84 oz (109 g) Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65883
Info modified on:
26 Feb 2024, 15:21:29
Short summary description Samsung SGH-D780 2.1" 3.84 oz (109 g) Black, Silver:

Samsung SGH-D780, Bar, Dual SIM, 2.1", 2 MP, 1200 mAh, Black, Silver

Long summary description Samsung SGH-D780 2.1" 3.84 oz (109 g) Black, Silver:

Samsung SGH-D780. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 2.1", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. WAP: 2.0. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh, Standby time (2G): 250 h. Weight: 3.84 oz (109 g). Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.