Samsung logo

Samsung SEW-3037W 11811" (300 m) FHSS Black, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76316
Info modified on:
28 Aug 2024, 13:10:27
Short summary description Samsung SEW-3037W 11811" (300 m) FHSS Black, White:

Samsung SEW-3037W, CMOS, 0.118" (3 mm), 2x, 640 x 480 pixels, Auto, 20 fps

Long summary description Samsung SEW-3037W 11811" (300 m) FHSS Black, White:

Samsung SEW-3037W. Sensor type: CMOS, Fixed focal length: 0.118" (3 mm), Digital zoom: 2x. Maximum range: 11811" (300 m), Channels quantity: 15 channels, Modulation: GFSK. Interface: FHSS, Frequency band: 2.4 GHz. Product color: Black, White. Display diagonal: 3.5", Display resolution: 320 x 240 pixels

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.