Samsung logo

Samsung SEK-3500U Silver 4K Ultra HD Ethernet LAN

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197827
Info modified on:
12 Dec 2018, 14:11:06
Short summary description Samsung SEK-3500U Silver 4K Ultra HD Ethernet LAN:

Samsung SEK-3500U, Octa Core, Silver, 4K Ultra HD, 14.3" (362 mm), 1.22" (31 mm), 4.25" (108 mm)

Long summary description Samsung SEK-3500U Silver 4K Ultra HD Ethernet LAN:

Samsung SEK-3500U. Processor model: Octa Core. Product color: Silver, HD type: 4K Ultra HD. Width: 14.3" (362 mm), Depth: 1.22" (31 mm), Height: 4.25" (108 mm). Cables included: Component

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.