Samsung logo

Samsung SEB-1005R security camera CCTV security camera Outdoor 680 x 512 pixels Wall

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130197
Info modified on:
20 Jul 2022, 15:17:01
Short summary description Samsung SEB-1005R security camera CCTV security camera Outdoor 680 x 512 pixels Wall:

Samsung SEB-1005R, CCTV security camera, Outdoor, Wired, Wall, White, Metal

Long summary description Samsung SEB-1005R security camera CCTV security camera Outdoor 680 x 512 pixels Wall:

Samsung SEB-1005R. Type: CCTV security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Wall, Product color: White, Housing material: Metal. Lens viewing angle, horizontal: 54°, Lens viewing angle, vertical: 40°, White balance: Auto. Fixed focal length: 0.15" (3.8 mm). Night vision distance: 15 m, LED type: IR

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.