Samsung logo

Samsung SE-S184M External DVD Writer optical disc drive Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63313
Info modified on:
24 Feb 2023, 14:13:45
Short summary description Samsung SE-S184M External DVD Writer optical disc drive Black:

Samsung SE-S184M External DVD Writer, Black, Vertical/Horizontal, 2 MB, 33.3 MB/s, 48x, 18x

Long summary description Samsung SE-S184M External DVD Writer optical disc drive Black:

Samsung SE-S184M External DVD Writer. Product color: Black, Mounting: Vertical/Horizontal. Drive device, buffer size: 2 MB, Burst transfer rate: 33.3 MB/s. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.