Samsung logo

Samsung SDR-4200 digital video recorder (DVR) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102949
Info modified on:
23 Aug 2018, 02:43:10
Short summary description Samsung SDR-4200 digital video recorder (DVR) Black:

Samsung SDR-4200, Black, H.264, 1920 x 1080. 704 x 480, RTP, RTSP, HTTP, CGI, Embedded LINUX, TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP

Long summary description Samsung SDR-4200 digital video recorder (DVR) Black:

Samsung SDR-4200. Product color: Black, Video compression formats: H.264, Playback resolutions supported: 1920 x 1080. 704 x 480. Supported network protocols: TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP. HDD interface: Serial ATA, HDD capacity: 2 TB. Power consumption (typical): 40 W. Dimensions (WxDxH): 16.3 x 6.85 x 2.31" (413 x 174 x 58.6 mm), Weight: 3.15 lbs (1.43 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.