Samsung logo

Samsung SDP-860 overhead projector SXGA (1280x1024)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139241
Info modified on:
24 Feb 2023, 14:13:39
Short summary description Samsung SDP-860 overhead projector SXGA (1280x1024):

Samsung SDP-860, SXGA (1280x1024), 4.1 - 24.6 mm, 6x, 8x, F2.5 - 3.2, 1/3"

Long summary description Samsung SDP-860 overhead projector SXGA (1280x1024):

Samsung SDP-860. Projector resolution: SXGA (1280x1024). Focal length range: 4.1 - 24.6 mm, Optical zoom: 6x, Digital zoom: 8x. Optical sensor size: 1/3". Frame rate: 30 fps. Weight: 7.72 lbs (3.5 kg), Width: 14.4" (366 mm), Depth: 13.7" (349 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.