Samsung logo

Samsung SDP-850 overhead projector XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110686
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SDP-850 overhead projector XGA (1024x768):

Samsung SDP-850, XGA (1024x768), 4.8 - 67.2 mm, 14x, 3x, F1.5 - 2.1, 1/3"

Long summary description Samsung SDP-850 overhead projector XGA (1024x768):

Samsung SDP-850. Projector resolution: XGA (1024x768). Focal length range: 4.8 - 67.2 mm, Optical zoom: 14x, Digital zoom: 3x. Optical sensor size: 1/3", Sensor type: CCD. Frame rate: 20 fps. Weight: 12.6 lbs (5.7 kg), Width: 7.17" (182 mm), Depth: 16.9" (430 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.