Samsung logo

Samsung SDH-B3040 Video Security System video surveillance kit Wired 4 channels

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109336
Info modified on:
04 Nov 2024, 11:03:26
Short summary description Samsung SDH-B3040 Video Security System video surveillance kit Wired 4 channels:

Samsung SDH-B3040 Video Security System, Wired, Bullet, RJ-45, Indoor/outdoor, Plastic, CMOS

Long summary description Samsung SDH-B3040 Video Security System video surveillance kit Wired 4 channels:

Samsung SDH-B3040 Video Security System. Connectivity technology: Wired, Surveillance camera form factor: Bullet, Camera interface: RJ-45. Channels quantity: 4 channels, Storage media type: HDD, Total storage capacity: 1.02 TB. AC input frequency: 50 - 60 Hz, Recorder power consumption (typical): 11 W, Input voltage: 100 - 240 V. Camera width: 5.51" (14 cm), Camera depth: 2.43" (6.18 cm), Camera height: 2.43" (6.18 cm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.