Samsung logo

Samsung SCX-4729FW multifunction printer Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122788
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SCX-4729FW multifunction printer Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi:

Samsung SCX-4729FW, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Color scanning, A4

Long summary description Samsung SCX-4729FW multifunction printer Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi:

Samsung SCX-4729FW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.