Samsung SCX-4623F, Laser, 1200 x 1200 DPI, Color copying, Mono scanning, Mono faxing, A4
Samsung SCX-4623F. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi