Samsung logo

Samsung SCX-3205 multifunction printer Laser A4 4800 x 4800 DPI 16 ppm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181344
Info modified on:
01 Mar 2024, 12:29:54
Short summary description Samsung SCX-3205 multifunction printer Laser A4 4800 x 4800 DPI 16 ppm:

Samsung SCX-3205, Laser, Color printing, 4800 x 4800 DPI, Color copying, Mono scanning, A4

Long summary description Samsung SCX-3205 multifunction printer Laser A4 4800 x 4800 DPI 16 ppm:

Samsung SCX-3205. Print technology: Laser, Printing: Color printing, Maximum resolution: 4800 x 4800 DPI. Copying: Color copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.