Samsung SCP-3430H, IP security camera, Indoor & outdoor, Wired, Ceiling, Gray, Dome
Samsung SCP-3430H. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product color: Gray, Form factor: Dome. Minimum illumination: 0.001 lx, Lens viewing angle, horizontal: 61.22°, Lens viewing angle, vertical: 47.16°. Sensor type: CCD, Optical sensor size: 1/4". Optical zoom: 43x, Digital zoom: 16x