Samsung logo

Samsung SCP-3370TH security camera Dome Indoor & outdoor 811 x 508 pixels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65157
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SCP-3370TH security camera Dome Indoor & outdoor 811 x 508 pixels:

Samsung SCP-3370TH, Indoor & outdoor, Wired, Ivory, Dome, Aluminum, Plastic, IP66

Long summary description Samsung SCP-3370TH security camera Dome Indoor & outdoor 811 x 508 pixels:

Samsung SCP-3370TH. Placement supported: Indoor & outdoor, Connectivity technology: Wired. Product color: Ivory, Form factor: Dome, Housing material: Aluminum, Plastic. Tilt speed: 600 °/sec, Pan range: 0 - 360°, Pan speed: 600 °/sec. Sensor type: CCD, Optical sensor size: 1/4". Optical zoom: 37x, Digital zoom: 16x, Focal length range: 3.5 - 129.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.