Samsung logo

Samsung SCO-2080R security camera Bullet IP security camera Indoor & outdoor Ceiling/wall

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262243
Info modified on:
04 Nov 2024, 15:14:45
Short summary description Samsung SCO-2080R security camera Bullet IP security camera Indoor & outdoor Ceiling/wall:

Samsung SCO-2080R, IP security camera, Indoor & outdoor, Wired, Ceiling/wall, Gray, Bullet

Long summary description Samsung SCO-2080R security camera Bullet IP security camera Indoor & outdoor Ceiling/wall:

Samsung SCO-2080R. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: Gray, Form factor: Bullet. Minimum illumination: 0.0003 lx, Lens viewing angle, horizontal: 94.4°, Lens viewing angle, vertical: 69.2°. Sensor type: CCD, Optical sensor size: 1/3". Optical zoom: 3.6x, Digital zoom: 16x, Focal length range: 2.8 - 10 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.