Samsung logo

Samsung SCD-3080 Dome IP security camera Indoor & outdoor Ceiling

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68612
Info modified on:
10 Aug 2024, 09:51:15
Short summary description Samsung SCD-3080 Dome IP security camera Indoor & outdoor Ceiling:

Samsung SCD-3080, IP security camera, Indoor & outdoor, Wired, Ceiling, Ivory, Dome

Long summary description Samsung SCD-3080 Dome IP security camera Indoor & outdoor Ceiling:

Samsung SCD-3080. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product color: Ivory, Form factor: Dome. Minimum illumination: 0.00002 lx, Angle of rotation: 348°, Lens viewing angle, horizontal: 94.4°. Sensor type: CCD, Optical sensor size: 1/3". Optical zoom: 3.9x, Digital zoom: 16x, Focal length range: 2.8 - 11 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.