Samsung logo

Samsung SBB-SSN Black 4K Ultra HD 3840 x 2160 pixels Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78909
Info modified on:
30 Dec 2024, 22:32:31
Short summary description Samsung SBB-SSN Black 4K Ultra HD 3840 x 2160 pixels Wi-Fi:

Samsung SBB-SSN, Black, CSA, 4K Ultra HD, 3840 x 2160 pixels, 23 W, 100 - 240 V

Long summary description Samsung SBB-SSN Black 4K Ultra HD 3840 x 2160 pixels Wi-Fi:

Samsung SBB-SSN. Product color: Black, Certification: CSA. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Power consumption (typical): 23 W, AC input voltage: 100 - 240 V. Width: 8.13" (206.4 mm), Depth: 6.52" (165.6 mm), Height: 1.18" (29.9 mm). Package width: 14.9" (379 mm), Package depth: 9.8" (249 mm), Package height: 3.15" (80 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.