Samsung logo

Samsung Galaxy Fame Lite GT-S6790 3.5" Single SIM Android 4.1.2 3G 4 GB 1300 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64149
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Fame Lite GT-S6790 3.5" Single SIM Android 4.1.2 3G 4 GB 1300 mAh White:

Samsung Galaxy Fame Lite GT-S6790, 3.5", 320 x 480 pixels, 4 GB, 3 MP, Android 4.1.2, White

Long summary description Samsung Galaxy Fame Lite GT-S6790 3.5" Single SIM Android 4.1.2 3G 4 GB 1300 mAh White:

Samsung Galaxy Fame Lite GT-S6790. Display diagonal: 3.5", Display resolution: 320 x 480 pixels. Processor frequency: 0.85 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1.2. Battery capacity: 1300 mAh. Product color: White. Weight: 4.23 oz (119.8 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.