Samsung logo

Samsung S27A850T computer monitor 27" 2560 x 1440 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90150
Info modified on:
30 Dec 2024, 17:23:58
Short summary description Samsung S27A850T computer monitor 27" 2560 x 1440 pixels Full HD LED Black:

Samsung S27A850T, 27", 2560 x 1440 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S27A850T computer monitor 27" 2560 x 1440 pixels Full HD LED Black:

Samsung S27A850T. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.