Samsung logo

Samsung S27A600UUN computer monitor 27" 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89085
Info modified on:
30 Dec 2024, 17:23:48
Short summary description Samsung S27A600UUN computer monitor 27" 2560 x 1440 pixels Quad HD Black:

Samsung S27A600UUN, 27", 2560 x 1440 pixels, Quad HD, 5 ms, Black

Long summary description Samsung S27A600UUN computer monitor 27" 2560 x 1440 pixels Quad HD Black:

Samsung S27A600UUN. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.