Samsung logo

Samsung S24E650DW computer monitor 24" 1920 x 1200 pixels Full HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100538
Info modified on:
02 Apr 2025, 16:28:36
Short summary description Samsung S24E650DW computer monitor 24" 1920 x 1200 pixels Full HD LED Black:

Samsung S24E650DW, 24", 1920 x 1200 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung S24E650DW computer monitor 24" 1920 x 1200 pixels Full HD LED Black:

Samsung S24E650DW. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.