Samsung logo

Samsung 650 S24E650BW LED display 24" 1920 x 1200 pixels Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134644
Info modified on:
27 May 2024, 14:22:52
Short summary description Samsung 650 S24E650BW LED display 24" 1920 x 1200 pixels Black:

Samsung 650 S24E650BW, 24", 1920 x 1200 pixels, LED, LED, 4 ms, Black

Long summary description Samsung 650 S24E650BW LED display 24" 1920 x 1200 pixels Black:

Samsung 650 S24E650BW. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.