Samsung logo

Samsung S24E450D LED display 24" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80160
Info modified on:
27 May 2024, 15:03:57
Short summary description Samsung S24E450D LED display 24" 1920 x 1080 pixels Black:

Samsung S24E450D, 24", 1920 x 1080 pixels, LED, 5 ms, Black

Long summary description Samsung S24E450D LED display 24" 1920 x 1080 pixels Black:

Samsung S24E450D. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.