Samsung logo

Samsung S23C570H computer monitor 23" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146969
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S23C570H computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

Samsung S23C570H, 23", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S23C570H computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

Samsung S23C570H. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.