Samsung logo

Samsung S20B300B LED display 20" 1600 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
290699
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S20B300B LED display 20" 1600 x 900 pixels Black:

Samsung S20B300B, 20", 1600 x 900 pixels, LED, 5 ms, Black

Long summary description Samsung S20B300B LED display 20" 1600 x 900 pixels Black:

Samsung S20B300B. Display diagonal: 20", Display resolution: 1600 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.