Samsung logo

Samsung S19C450BR computer monitor 19" 1280 x 1024 pixels LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105723
Info modified on:
19 Feb 2024, 19:05:12
Short summary description Samsung S19C450BR computer monitor 19" 1280 x 1024 pixels LED Black:

Samsung S19C450BR, 19", 1280 x 1024 pixels, LED, LED, 5 ms, Black

Long summary description Samsung S19C450BR computer monitor 19" 1280 x 1024 pixels LED Black:

Samsung S19C450BR. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.