Samsung Galaxy S10+ SM-G975F, 6.4", 3040 x 1440 pixels, 8 GB, 128 GB, 12 MP, White
Samsung Galaxy S10+ SM-G975F. Display diagonal: 6.4", Display resolution: 3040 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 9820. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Battery capacity: 4100 mAh. Product color: White. Weight: 6.17 oz (175 g)