Samsung logo

Samsung RZ32M7120SA/EU freezer Upright freezer Freestanding 315 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35922
Info modified on:
27 May 2024, 13:55:56
Short summary description Samsung RZ32M7120SA/EU freezer Upright freezer Freestanding 315 L Stainless steel:

Samsung RZ32M7120SA/EU, 315 L, 21 kg/24h, SN-T, 41 dB, 4*, Stainless steel

Long summary description Samsung RZ32M7120SA/EU freezer Upright freezer Freestanding 315 L Stainless steel:

Samsung RZ32M7120SA/EU. Freezer net capacity: 315 L, Climate class: SN-T, Freezing capacity: 21 kg/24h, Noise level: 41 dB, Star rating: 4*. Door hinge: Left. Annual energy consumption: 352 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.