Samsung logo

Samsung RT62K7050BS Freestanding 620 L Black, Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95858
Info modified on:
26 Feb 2021, 15:59:54
Short summary description Samsung RT62K7050BS Freestanding 620 L Black, Stainless steel:

Samsung RT62K7050BS, 620 L, No Frost (fridge), Black, Stainless steel

Long summary description Samsung RT62K7050BS Freestanding 620 L Black, Stainless steel:

Samsung RT62K7050BS. Total net capacity: 620 L. Door hinge: Right. Fridge net capacity: 459 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 161 L, No Frost (freezer). Product color: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.