Samsung logo

Samsung RT5982ATBEF fridge-freezer Freestanding 560 L Beige

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63690
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RT5982ATBEF fridge-freezer Freestanding 560 L Beige:

Samsung RT5982ATBEF, 560 L, SN-T, Beige

Long summary description Samsung RT5982ATBEF fridge-freezer Freestanding 560 L Beige:

Samsung RT5982ATBEF. Total net capacity: 560 L. Door hinge: Right. Climate class: SN-T. Fridge net capacity: 407 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 153 L. Product color: Beige

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.