Samsung logo

Samsung RT53K6510SL fridge-freezer Freestanding 530 L F Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150499
Info modified on:
27 May 2024, 15:03:53
Short summary description Samsung RT53K6510SL fridge-freezer Freestanding 530 L F Stainless steel:

Samsung RT53K6510SL, 530 L, SN-T, 7 kg/24h, F, Fresh zone compartment, Stainless steel

Long summary description Samsung RT53K6510SL fridge-freezer Freestanding 530 L F Stainless steel:

Samsung RT53K6510SL. Total net capacity: 530 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 403 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 127 L, Freezing capacity: 7 kg/24h. Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 343 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.