Samsung logo

Samsung RT53K6030WW Freestanding 528 L F White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58756
Info modified on:
27 May 2024, 12:55:05
Short summary description Samsung RT53K6030WW Freestanding 528 L F White:

Samsung RT53K6030WW, 528 L, No Frost (fridge), 1 kg/24h, F, Fresh zone compartment, White

Long summary description Samsung RT53K6030WW Freestanding 528 L F White:

Samsung RT53K6030WW. Total net capacity: 528 L. Door hinge: Right. Noise level: 41 dB. Fridge net capacity: 403 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 125 L, Freezing capacity: 1 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 325 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.