Samsung logo

Samsung RT46K6645S9 fridge-freezer Freestanding 452 L F Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143876
Info modified on:
27 May 2024, 14:13:01
Short summary description Samsung RT46K6645S9 fridge-freezer Freestanding 452 L F Stainless steel:

Samsung RT46K6645S9, 452 L, SN-T, 6 kg/24h, F, Fresh zone compartment, Stainless steel

Long summary description Samsung RT46K6645S9 fridge-freezer Freestanding 452 L F Stainless steel:

Samsung RT46K6645S9. Total net capacity: 452 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 341 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 111 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 275 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.