Samsung logo

Samsung RT46K6000S9 fridge-freezer Freestanding 453 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93820
Info modified on:
03 Jun 2024, 13:24:43
Short summary description Samsung RT46K6000S9 fridge-freezer Freestanding 453 L Silver:

Samsung RT46K6000S9, 453 L, SN-T, 41 dB, 6 kg/24h, Fresh zone compartment, Silver

Long summary description Samsung RT46K6000S9 fridge-freezer Freestanding 453 L Silver:

Samsung RT46K6000S9. Total net capacity: 453 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 342 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 6 kg/24h. Fresh zone compartment. Annual energy consumption: 300 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.