Samsung logo

Samsung RT38K5982SL fridge-freezer Freestanding 368 L Metallic

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132647
Info modified on:
26 Feb 2021, 15:59:53
Short summary description Samsung RT38K5982SL fridge-freezer Freestanding 368 L Metallic:

Samsung RT38K5982SL, 368 L, No Frost (fridge), Fresh zone compartment, Metallic

Long summary description Samsung RT38K5982SL fridge-freezer Freestanding 368 L Metallic:

Samsung RT38K5982SL. Total net capacity: 368 L. Door hinge: Right. Fridge net capacity: 291 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 77 L, No Frost (freezer). Fresh zone compartment. Product color: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.