Samsung logo

Samsung RT35FEAJDSL fridge-freezer Freestanding 367.96 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138864
Info modified on:
23 Oct 2019, 15:16:57
Short summary description Samsung RT35FEAJDSL fridge-freezer Freestanding 367.96 L Stainless steel:

Samsung RT35FEAJDSL, 367.96 L, No Frost (fridge), Fresh zone compartment, Stainless steel

Long summary description Samsung RT35FEAJDSL fridge-freezer Freestanding 367.96 L Stainless steel:

Samsung RT35FEAJDSL. Total net capacity: 367.96 L. Door hinge: Right. No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Fresh zone compartment. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.