Samsung logo

Samsung RT32FARADSA fridge-freezer Freestanding 322 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146374
Info modified on:
27 May 2024, 12:10:19
Short summary description Samsung RT32FARADSA fridge-freezer Freestanding 322 L Silver:

Samsung RT32FARADSA, 322 L, No Frost (fridge), SN-ST, 43 dB, 4 kg/24h, Silver

Long summary description Samsung RT32FARADSA fridge-freezer Freestanding 322 L Silver:

Samsung RT32FARADSA. Total net capacity: 322 L. Door hinge: Right. Climate class: SN-ST, Noise level: 43 dB. Fridge net capacity: 250 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 72 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Annual energy consumption: 270 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.