Samsung logo

Samsung RT29FARADWW Freestanding 302 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98902
Info modified on:
27 May 2024, 12:06:03
Short summary description Samsung RT29FARADWW Freestanding 302 L White:

Samsung RT29FARADWW, 302 L, N-T, 43 dB, White

Long summary description Samsung RT29FARADWW Freestanding 302 L White:

Samsung RT29FARADWW. Total net capacity: 302 L. Door hinge: Right. Climate class: N-T, Noise level: 43 dB. Fridge net capacity: 230 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 72 L. Annual energy consumption: 264 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.