Samsung logo

Samsung RS J1 FUSV JASPER MORRISON WIT side-by-side refrigerator Freestanding White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88851
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Samsung RS J1 FUSV JASPER MORRISON WIT side-by-side refrigerator Freestanding White:

Samsung RS J1 FUSV JASPER MORRISON WIT, Freestanding, White, 531 L, 179 L, 1.43 kWh/24h, 35.9" (912 mm)

Long summary description Samsung RS J1 FUSV JASPER MORRISON WIT side-by-side refrigerator Freestanding White:

Samsung RS J1 FUSV JASPER MORRISON WIT. Appliance placement: Freestanding, Product color: White. Total gross capacity: 531 L. Freezer gross capacity: 179 L. Energy usage: 1.43 kWh/24h. Width: 35.9" (912 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.