Samsung RSH7UNPN, Freestanding, Platinum, Stainless steel, LCD, SN-T, 39 dB, 550 L
Samsung RSH7UNPN. Appliance placement: Freestanding, Product color: Platinum, Stainless steel, Built-in display: LCD. Climate class: SN-T, Noise level: 39 dB, Total gross capacity: 550 L. Fridge gross capacity: 354 L. Star rating: 4*, Freezer gross capacity: 183 L. Annual energy consumption: 467 kWh