Samsung logo

Samsung RSH5PTTS side-by-side refrigerator Freestanding Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124944
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RSH5PTTS side-by-side refrigerator Freestanding Silver:

Samsung RSH5PTTS, Freestanding, Silver, R600a, 524 L, 345 L, 179 L

Long summary description Samsung RSH5PTTS side-by-side refrigerator Freestanding Silver:

Samsung RSH5PTTS. Appliance placement: Freestanding, Product color: Silver, Refrigerating medium: R600a. Total gross capacity: 524 L. Fridge net capacity: 345 L. Freezer gross capacity: 179 L. Annual energy consumption: 441 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.