Samsung logo

Samsung RSH1NHMH side-by-side refrigerator Freestanding 554 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128637
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Samsung RSH1NHMH side-by-side refrigerator Freestanding 554 L Silver:

Samsung RSH1NHMH, Freestanding, Silver, LED, 554 L, 346 L, 208 L

Long summary description Samsung RSH1NHMH side-by-side refrigerator Freestanding 554 L Silver:

Samsung RSH1NHMH. Appliance placement: Freestanding, Product color: Silver, Built-in display: LED. Total net capacity: 554 L. Fridge net capacity: 346 L. Freezer net capacity: 208 L, Star rating: 4*. Width: 35.9" (912 mm), Depth: 28.9" (734 mm), Height: 70.4" (1789 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.