Samsung logo

Samsung RSH1FTPE side-by-side refrigerator 524 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112173
Info modified on:
15 Dec 2023, 10:43:40
Short summary description Samsung RSH1FTPE side-by-side refrigerator 524 L:

Samsung RSH1FTPE, 524 L, SN-T, 345 L, 179 L, 12 kg/24h, 530 kWh

Long summary description Samsung RSH1FTPE side-by-side refrigerator 524 L:

Samsung RSH1FTPE. Total net capacity: 524 L, Climate class: SN-T. Fridge net capacity: 345 L. Freezer net capacity: 179 L, Freezing capacity: 12 kg/24h. Annual energy consumption: 530 kWh. Depth with door open: 7.01" (17.8 cm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.