Samsung logo

Samsung RSG5UURS side-by-side refrigerator Freestanding 628 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115498
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RSG5UURS side-by-side refrigerator Freestanding 628 L Stainless steel:

Samsung RSG5UURS, Freestanding, Stainless steel, LED, R-600a, 628 L, 420 L

Long summary description Samsung RSG5UURS side-by-side refrigerator Freestanding 628 L Stainless steel:

Samsung RSG5UURS. Appliance placement: Freestanding, Product color: Stainless steel, Built-in display: LED. Total net capacity: 628 L. Fridge net capacity: 420 L. Freezer net capacity: 208 L, Star rating: 4*. Width: 35.7" (908 mm), Depth: 29" (737 mm), Height: 70.1" (1780 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.