Samsung RSG5PUSL, Freestanding, American door, Silver, Tempered glass, 610 L, N-T
Samsung RSG5PUSL. Appliance placement: Freestanding, Product design: American door, Product color: Silver. Total net capacity: 610 L, Climate class: N-T, Noise level: 42 dB. Fridge net capacity: 406 L. Freezer net capacity: 204 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 512 kWh